Synchronous FIFO 36K (2K x 18)(4K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
IC FIFO SYNC 4KX9 5NS 80TQFP
IC FIFO 2048X18 7-5NS 80QFP
Synchronous FIFO 36K (2K x 18)(4K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V243L7-5PFI-ND | 72V243L7-5PFI | 72V243L7-5PFI | 72V243L7-5PFI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |