Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory 72V243L7-5PFGI

Description
Win Source Part Number: 1211588-72V243L7-5PF GI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 72V Package: Tray Standard Package: 5 Mounting: SMD (SMT) Data Rate: 133.3MHz Function: Synchronous Memory Size: 36K (2K x 18)(4K x 9) Access Time: 5ns Current - Supply (Max): 30mA Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72V243L7-5PFGI,ID T72V243L7-5PFGI-ND Base Product Number: 72V243
Request a Quote Datasheet
Description
Win Source Part Number: 1211588-72V243L7-5PF GI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 72V Package: Tray Standard Package: 5 Mounting: SMD (SMT) Data Rate: 133.3MHz Function: Synchronous Memory Size: 36K (2K x 18)(4K x 9) Access Time: 5ns Current - Supply (Max): 30mA Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72V243L7-5PFGI,ID T72V243L7-5PFGI-ND Base Product Number: 72V243
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1211588-72V243L7-5PFGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1211588-72V243L7-5PFGI
Integrated Circuits (ICs) - Logic - FIFOs Memory 1211588-72V243L7-5PFGI
Win Source Part Number: 1211588-72V243L7-5PF GI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 72V Package: Tray Standard Package: 5 Mounting: SMD (SMT) Data Rate: 133.3MHz Function: Synchronous Memory Size: 36K (2K x 18)(4K x 9) Access Time: 5ns Current - Supply (Max): 30mA Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72V243L7-5PFGI,ID T72V243L7-5PFGI-ND Base Product Number: 72V243

Win Source Part Number: 1211588-72V243L7-5PFGI
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tray
Standard Package: 5
Mounting: SMD (SMT)
Data Rate: 133.3MHz
Function: Synchronous
Memory Size: 36K (2K x 18)(4K x 9)
Access Time: 5ns
Current - Supply (Max): 30mA
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 80-LQFP
Supplier Device Package: 80-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: IDT72V243L7-5PFGI,IDT72V243L7-5PFGI-ND
Base Product Number: 72V243

Buy Now Datasheet
FIFOs Memory - 72V243L7-5PFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V243L7-5PFGI
FIFOs Memory 72V243L7-5PFGI
Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)

Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V243L7-5PFGI
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V243L7-5PFGI
IC FIFO SYNC 4KX9 5NS 80TQFP

IC FIFO SYNC 4KX9 5NS 80TQFP

Supplier's Site
Logic - FIFOs Memory - 72V243L7-5PFGI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V243L7-5PFGI
Logic - FIFOs Memory 72V243L7-5PFGI
IC FIFO 2048X18 7-5NS 80QFP

IC FIFO 2048X18 7-5NS 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1211588-72V243L7-5PFGI 72V243L7-5PFGI 72V243L7-5PFGI 72V243L7-5PFGI
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details
SN74ALS232B 16 x 4 asynchronous FIFO memory - SN74ALS232BDW - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SOIC
View Details
6 suppliers
Memory - 0791076249RQA00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers