IC FIFO 1024X18 7-5NS 80QFP
Synchronous FIFO 18K (1K x 18)(2K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V233L7-5PF8 | 72V233L7-5PF8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz |
| Access Time | 5 ns | 5 ns |
| Operating Current | 35 mA | 35 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |