IC FIFO SYNC 1KX9 15NS 32PLCC
Synchronous FIFO 9K (1K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V221L15J | 72V221L15J |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Current | 20 mA | 20 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |