Renesas Electronics Corporation FIFOs Memory 72V201L20PF

Description
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 32-TQFP (7x7)
Request a Quote Datasheet
Description
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V201L20PF-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V201L20PF-ND
FIFOs Memory 72V201L20PF-ND
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 32-TQFP (7x7)

Synchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1319897-72V201L20PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1319897-72V201L20PF
Integrated Circuits (ICs) - Logic - FIFOs Memory 1319897-72V201L20PF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319897-72V201L20PF Category: Integrated Circuits (ICs)>Logic>FIFOs Memory Packaging: Tray Standard Package: 50 Mounting: Surface Mount Data Rate: 50MHz Function: Synchronous Memory Size: 2.25K (256 x 9) Access Time: 12ns Current - Supply (Max): 20mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 32-LQFP ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V201L20PF,IDT72 V201L20PF-ND Base Product Number: 72V201 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319897-72V201L20PF
Category: Integrated Circuits (ICs)>Logic>FIFOs Memory
Packaging: Tray
Standard Package: 50
Mounting: Surface Mount
Data Rate: 50MHz
Function: Synchronous
Memory Size: 2.25K (256 x 9)
Access Time: 12ns
Current - Supply (Max): 20mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 32-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V201L20PF,IDT72V201L20PF-ND
Base Product Number: 72V201
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V201L20PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V201L20PF
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V201L20PF
IC FIFO SYNC 256X9 12NS 32TQFP

IC FIFO SYNC 256X9 12NS 32TQFP

Supplier's Site
FIFOs Memory - 72V201L20PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V201L20PF
FIFOs Memory 72V201L20PF
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 32-TQFP (7x7)

Synchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 32-TQFP (7x7)

Buy Now Datasheet
Logic - FIFOs Memory - 72V201L20PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V201L20PF
Logic - FIFOs Memory 72V201L20PF
IC FIFO SYNC 256X9 20NS 32-TQFP

IC FIFO SYNC 256X9 20NS 32-TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V201L20PF-ND 1319897-72V201L20PF 72V201L20PF 72V201L20PF 72V201L20PF
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers