Asynchronous FIFO 72K (8K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
ASYNCHRONOUS FIFO, 8KX9BIT, 0 TO 70DEG C ROHS COMPLIANT: YES
IC FIFO ASYNC 8KX9 15NS 32PLCC
Asynchronous FIFO 72K (8K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
IC FIFO ASYNCH 4096X18 32PLCC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2498-5-ND | 50AH1645 | 72V05L15JG | 72V05L15JG | 72V05L15JG |
| Product Name | FIFOs Memory | Asynchronous Fifo, 8Kx9Bit, 0 To 70Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | ||
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 72 kbits | 72 kbits | 72 kbits |