Renesas Electronics Corporation FIFOs Memory 72V04L25JGI

Description
Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-3629-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-3629-5-ND
FIFOs Memory 800-3629-5-ND
Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1230921-72V04L25JGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1230921-72V04L25JGI
Integrated Circuits (ICs) - Logic - FIFOs Memory 1230921-72V04L25JGI
Win Source Part Number: 1230921-72V04L25JGI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 72V Package: Tube Standard Package: 27 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 36K (4K x 9) Access Time: 25ns Current - Supply (Max): 60mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72V04L25JGI,72V04 L25JGI-ND,800-3629-5 ,IDT72V04L25JGI-ND Base Product Number: 72V04

Win Source Part Number: 1230921-72V04L25JGI
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 36K (4K x 9)
Access Time: 25ns
Current - Supply (Max): 60mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (14x11.46)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: IDT72V04L25JGI,72V04L25JGI-ND,800-3629-5,IDT72V04L25JGI-ND
Base Product Number: 72V04

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V04L25JGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V04L25JGI
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V04L25JGI
IC FIFO ASYNC 4KX9 25NS 32PLCC

IC FIFO ASYNC 4KX9 25NS 32PLCC

Supplier's Site
Logic - FIFOs Memory - 72V04L25JGI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V04L25JGI
Logic - FIFOs Memory 72V04L25JGI
IC FIFO ASYNCH 4KX9 25NS 32PLCC

IC FIFO ASYNCH 4KX9 25NS 32PLCC

Supplier's Site Datasheet
FIFOs Memory - 72V04L25JGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V04L25JGI
FIFOs Memory 72V04L25JGI
Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-3629-5-ND 1230921-72V04L25JGI 72V04L25JGI 72V04L25JGI 72V04L25JGI
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Data Rate 28 MHz 28 MHz 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details