Asynchronous, Synchronous FIFO 2.25M (32K x 72) Uni-Directional 50MHz, 100MHz 14ns, 4.5ns 324-PBGA (19x19)
IC FIFO ASYN/SYN 32KX72 324BGA
IC FIFO 32768X72 10NS 324-BGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T7295L10BB | 72T7295L10BB | 72T7295L10BB |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 to 100 MHz | 50 to 100 MHz | |
| Access Time | 14 to 4.5 ns | 14 to 4.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2250 kbits | 2250 kbits |