IC FIFO ASYNC/SYNC 64KX72 324BGA
IC FIFO 65536X72 4-4NS 324-BGA
Asynchronous, Synchronous FIFO 4.5M (64K x 72) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 324-PBGA (19x19)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T72105L4-4BB | 72T72105L4-4BB | 72T72105L4-4BB |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | |
| Package Type | BGA | BGA; 324-BGA | |
| Supply Voltage | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V |