Manufacturer: Renesas Electronics America
Win Source Part Number: 874370-7290820PQFG
Series: 7200
Operating Temperature Range: -40°C ~ 85°C
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7290820
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 33
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT7290820PQFG, IDT7290820PQFG-ND
Multiplexer 1 x 16:16 100-PQFP (20x14)
IC MULTIPLEXER 1 X 16:16 100PQFP Product overview: 7290820PQFG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-7290820PQFG can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 1 X 16:16 100PQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 874370-7290820PQFG | 7290820PQFG-ND | 743-7290820PQFG | 7290820PQFG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 7290820PQFG | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |