The IDT7284L15PA is a dual asynchronous FIFO memory device with a capacity of 4,096 x 9 bits. It operates with a maximum access time of 15 ns and supports asynchronous read and write operations. The device is designed for low power consumption, with a maximum active power of 685 mW and a power-down mode consuming 83 mW. It features status flags for empty, half-full, and full conditions, as well as an auto-retransmit capability for data management. The FIFO is fabricated using high-performance CMOS technology and is available in a space-saving TSSOP package. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for various applications, including data communications and multiprocessing environments. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.
Asynchronous FIFO 72K (4K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
IC FIFO 2048X18 15NS 56TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7284L15PA | 7284L15PA |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits |