Asynchronous FIFO 18K (1K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
Asynchronous FIFO 18K (1K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
IC FIFO ASYNC 1KX9X2 56TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7282L15PAI-ND | 7282L15PAI | 7282L15PAI |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 18 kbits | 18 kbits | 18 kbits |