The IDT7282L15PA is a dual asynchronous FIFO memory device with a capacity of 1,024 x 9 bits. It features a maximum access time of 15 ns and operates at a supply voltage of 5V. The device supports simultaneous read and write operations, making it suitable for high-speed data processing applications. It includes status flags for empty, half-full, and full conditions, which help manage data flow and prevent overflow or underflow. The FIFO is designed using high-performance CMOS technology, ensuring low power consumption with a maximum active power of 685 mW and a power-down mode consuming 83 mW. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications. The IDT7282L15PA is packaged in a space-saving TSSOP format, facilitating integration into compact designs.
Asynchronous FIFO 18K (1K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
IC FIFO 1KX9 15NS 56TSSOP
Asynchronous FIFO 18K (1K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
IC FIFO ASYNC 1KX9X2 56TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2494-5-ND | 7282L15PA | 7282L15PA | 7282L15PA |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |