Asynchronous FIFO 9K (512 x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
IC MEM FIFO 512X9 15NS 56-TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7281L15PA8 | 7281L15PA8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits |