Renesas Electronics Corporation FIFOs Memory 7280L12PAG

Description
Asynchronous FIFO 4.6K (256 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP
Request a Quote Datasheet
Description
Asynchronous FIFO 4.6K (256 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7280L12PAG-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7280L12PAG-ND
FIFOs Memory 7280L12PAG-ND
Asynchronous FIFO 4.6K (256 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP

Asynchronous FIFO 4.6K (256 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP

Buy Now Datasheet
Logic - FIFOs Memory - 7280L12PAG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7280L12PAG
Logic - FIFOs Memory 7280L12PAG
IC MEM FIFO 256X9 12NS 56-TSSOP

IC MEM FIFO 256X9 12NS 56-TSSOP

Supplier's Site Datasheet
FIFOs Memory - 7280L12PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7280L12PAG
FIFOs Memory 7280L12PAG
Asynchronous FIFO 4.6K (256 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP

Asynchronous FIFO 4.6K (256 x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7280L12PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7280L12PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 7280L12PAG
IC FIFO ASYNC 256X9X2 56TSSOP

IC FIFO ASYNC 256X9X2 56TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7280L12PAG-ND 7280L12PAG 7280L12PAG 7280L12PAG
Product Name FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 5 kbits 5 kbits 5 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details