IC FIFO SYNC DUAL 256X9 64-TQFP
Synchronous FIFO 4.5K (256 x 9 x 2) Bi-Directional 40MHz 15ns 64-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72801L25PFI | 72801L25PFI |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Current | 60 mA | 60 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |