IC FIFO BY SYNC 512X18X2 64QFP
Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 28MHz 21ns 64-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72615L35PF8 | 72615L35PF8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz |
| Access Time | 21 ns | 21 ns |
| Operating Current | 230 mA | 230 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |