Renesas Electronics Corporation Logic - FIFOs Memory 72420L25TP

Description
IC FIFO 64X8 SYNC 25NS 28DIP
Datasheet
Description
IC FIFO 64X8 SYNC 25NS 28DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72420L25TP - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72420L25TP
Logic - FIFOs Memory 72420L25TP
IC FIFO 64X8 SYNC 25NS 28DIP

IC FIFO 64X8 SYNC 25NS 28DIP

Supplier's Site Datasheet
FIFOs Memory - 72420L25TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72420L25TP
FIFOs Memory 72420L25TP
Synchronous FIFO 512 (64 x 8) Uni-Directional 40MHz 15ns 28-PDIP

Synchronous FIFO 512 (64 x 8) Uni-Directional 40MHz 15ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72420L25TP 72420L25TP
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns
Operating Current 40 mA 40 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 980000259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details