Renesas Electronics Corporation FIFOs Memory 72403L10P

Description
Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-PDIP
Description
Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT72403L10P is a dual-port, asynchronous First-In/First-Out (FIFO) memory organized as 64 words by 4 bits. It operates at a maximum shift rate of 10 MHz and features low power consumption, with a typical active power of 175 mW. The FIFO supports simultaneous read and write operations, making it suitable for high-speed data communication applications. It includes an Output Enable (OE) pin for controlling output data and is designed for easy expansion in both bit width and word depth. The device is compliant with military specifications (MIL-STD-883, Class B) and is available in various package types, including CERDIP, plastic DIP, and SOIC. The operational temperature range for military versions is from -55°C to +125°C, while commercial versions operate from 0°C to 70°C. This product is ideal for applications requiring reliable data buffering between systems with differing operating frequencies.

Datasheet Summary
Powered by GS/AI

The IDT72403L10P is a dual-port, asynchronous First-In/First-Out (FIFO) memory organized as 64 words by 4 bits. It operates at a maximum shift rate of 10 MHz and features low power consumption, with a typical active power of 175 mW. The FIFO supports simultaneous read and write operations, making it suitable for high-speed data communication applications. It includes an Output Enable (OE) pin for controlling output data and is designed for easy expansion in both bit width and word depth. The device is compliant with military specifications (MIL-STD-883, Class B) and is available in various package types, including CERDIP, plastic DIP, and SOIC. The operational temperature range for military versions is from -55°C to +125°C, while commercial versions operate from 0°C to 70°C. This product is ideal for applications requiring reliable data buffering between systems with differing operating frequencies.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72403L10P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72403L10P
FIFOs Memory 72403L10P
Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-PDIP

Asynchronous FIFO 256 (64 x 4) Uni-Directional 10MHz 55ns 16-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 72403L10P
Product Name FIFOs Memory
Data Rate 10 MHz
Access Time 55 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details