Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72401L35P 72401L35P

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874366-72401L35P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 256 (64 x 4) Uni-Directional 35MHz 20ns 16-PDIP Package: Tray Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 72401 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72401L35P, IDT72401L35P-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874366-72401L35P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 256 (64 x 4) Uni-Directional 35MHz 20ns 16-PDIP Package: Tray Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 72401 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72401L35P, IDT72401L35P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72401L35P - 874366-72401L35P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72401L35P
874366-72401L35P
Logic - Logic - FIFOs Memory - 72401L35P 874366-72401L35P
Manufacturer: Renesas Electronics America Win Source Part Number: 874366-72401L35P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 256 (64 x 4) Uni-Directional 35MHz 20ns 16-PDIP Package: Tray Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 72401 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72401L35P, IDT72401L35P-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874366-72401L35P
Series: 7200
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 256 (64 x 4) Uni-Directional 35MHz 20ns 16-PDIP
Package: Tray
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 72401
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72401L35P, IDT72401L35P-ND

Buy Now Datasheet
FIFOs Memory - 72401L35P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72401L35P
FIFOs Memory 72401L35P
Asynchronous FIFO 256 (64 x 4) Uni-Directional 35MHz 20ns 16-PDIP

Asynchronous FIFO 256 (64 x 4) Uni-Directional 35MHz 20ns 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 874366-72401L35P 72401L35P
Product Name Logic - Logic - FIFOs Memory - 72401L35P FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
Data Rate 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details