Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 132-PQFP (24.13x24.13)
IC FIFO SYNC 2048X36 132QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 723651L15PQF | 723651L15PQF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 11 ns | 11 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits |