Renesas Electronics Corporation FIFOs Memory 723641L15PQF

Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-PQFP (24.13x24.13)
Datasheet
Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-PQFP (24.13x24.13)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 723641L15PQF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
723641L15PQF
FIFOs Memory 723641L15PQF
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-PQFP (24.13x24.13)

Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-PQFP (24.13x24.13)

Buy Now Datasheet
Logic - FIFOs Memory - 723641L15PQF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
723641L15PQF
Logic - FIFOs Memory 723641L15PQF
IC FIFO SYNC 1024X36 132QFP

IC FIFO SYNC 1024X36 132QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 723641L15PQF 723641L15PQF
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 16-3446-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details