Renesas Electronics Corporation FIFOs Memory 72281L10TF8

Description
Synchronous FIFO 576K (64K x 9) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Datasheet
Description
Synchronous FIFO 576K (64K x 9) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72281L10TF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72281L10TF8
FIFOs Memory 72281L10TF8
Synchronous FIFO 576K (64K x 9) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 576K (64K x 9) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet
Logic - FIFOs Memory - 72281L10TF8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72281L10TF8
Logic - FIFOs Memory 72281L10TF8
IC FIFO 32768X18 LP 10NS 64QFP

IC FIFO 32768X18 LP 10NS 64QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 72281L10TF8 72281L10TF8
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 593995-003-38 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers