Synchronous FIFO 144K (16K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
IC FIFO 8192X18 LP 20NS 64QFP
Synchronous FIFO 144K (16K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
IC FIFO SYNC 16KX9 12NS 64TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72261LA20TFI-ND | 72261LA20TFI | 72261LA20TFI | 72261LA20TFI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |