The IDT72235LB is a high-speed, low-power synchronous FIFO memory with a capacity of 2,048 x 18 bits. It features a 10 ns read/write cycle time and supports dual-port architecture with zero fall-through time. The FIFO includes fixed flags for Empty and Full status, as well as programmable Almost-Empty and Almost-Full flags, enhancing its usability in various data buffering applications such as optical disk controllers and Local Area Networks (LANs). The device can operate with asynchronous or coincident read and write clocks, providing flexibility in system design. It is available in a 64-lead thin quad flatpack (TQFP) and plastic leaded chip carrier (PLCC) packages, and supports an industrial temperature range of -40°C to +85°C. The product is suitable for applications requiring efficient data management and buffering capabilities.
Synchronous FIFO 36K (2K x 18) Uni-Directional 40MHz 15ns 64-TQFP (14x14)
IC FIFO SYNC 2KX18 15NS 64TQFP
IC FIFO 2048X18 SYNC 25NS 64TQFP
Synchronous FIFO 36K (2K x 18) Uni-Directional 40MHz 15ns 64-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72235LB25PFI-ND | 72235LB25PFI | 72235LB25PFI | 72235LB25PFI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |