Renesas Electronics Corporation FIFOs Memory 72235LB25J

Description
Synchronous FIFO 36K (2K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.21x24.21)
Datasheet
Description
Synchronous FIFO 36K (2K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.21x24.21)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72235LB25J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72235LB25J
FIFOs Memory 72235LB25J
Synchronous FIFO 36K (2K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.21x24.21)

Synchronous FIFO 36K (2K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.21x24.21)

Buy Now Datasheet
Logic - FIFOs Memory - 72235LB25J - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72235LB25J
Logic - FIFOs Memory 72235LB25J
IC FIFO 2048X18 SYNC 25NS 68PLCC

IC FIFO 2048X18 SYNC 25NS 68PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72235LB25J
Integrated Circuits (ICs) - Logic - FIFOs Memory 72235LB25J
IC FIFO SYNC 2KX18 15NS 68PLCC

IC FIFO SYNC 2KX18 15NS 68PLCC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 72235LB25J 72235LB25J 72235LB25J
Product Name FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 5962F1120202QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers