IC FIFO ASYNC/SYNC 2KX9 32TQFP
Asynchronous, Synchronous FIFO 2k x 9 Uni-Directional 40MHz 15ns 32-TQFP (7x7)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72231L25PFG | 72231L25PFG |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Package Type | QFP; TQFP; 32-TQFP (7x7) | QFP; 32-LQFP |
| Supply Voltage | 35mA | 4.5 V ~ 5.5 V |
| Data Rate | 40 MHz | |
| Access Time | 15 ns |