The IDT72225LB is a high-speed, low-power synchronous FIFO memory with a capacity of 1,024 x 18 bits. It features a 10 ns read/write cycle time and supports both asynchronous and coincident read and write clocks. The FIFO includes fixed flags for Empty and Full status, as well as programmable Almost-Empty and Almost-Full flags, enhancing its usability in various data buffering applications such as optical disk controllers and Local Area Networks (LANs). The device is designed for easy expansion in depth and width, utilizing a daisy-chain technique. It operates within an industrial temperature range of -40°C to +85°C and is available in a 64-lead thin quad flatpack (TQFP) and plastic leaded chip carrier (PLCC) packages. The product is fabricated using high-performance submicron CMOS technology, ensuring reliability and efficiency.
Synchronous FIFO 18K (1K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)
IC FIFO SYNC 1KX18 10NS 64TQFP
Synchronous FIFO 18K (1K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)
IC FIFO 1024X18 SYNC 15NS 64TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72225LB15TFGI-ND | 72225LB15TFGI | 72225LB15TFGI | 72225LB15TFGI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |