The IDT72215LB10PFG8 is a synchronous FIFO memory with a 512 x 18-bit organization, designed for high-speed and low-power applications. It features a 10 ns read/write cycle time and supports dual-port architecture with zero fall-through time. The FIFO includes empty and full flags to indicate status, as well as programmable almost-empty and almost-full flags, enhancing its usability in various data buffering scenarios such as optical disk controllers and Local Area Networks (LANs). The device can operate with asynchronous or coincident read and write clocks, providing flexibility in system design. It is available in a 64-lead thin quad flatpack (TQFP) and is suitable for industrial temperature ranges from -40°C to +85°C. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018, which may affect long-term project planning.
Synchronous FIFO 9K (512 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
Synchronous FIFO 9K (512 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
IC FIFO 512X18 SYNC 10NS 64-TQFP
IC FIFO SYNC 512X18 6.5NS 64QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72215LB10PFG8-ND | 72215LB10PFG8 | 72215LB10PFG8 | 72215LB10PFG8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |