Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72201L25PF 72201L25PF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857111-72201L25PF Series: 7200 Features: FIFO Package: Tray Part Status: Obsolete Family Name: 72201 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72201L25PF, IDT72201L25PF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857111-72201L25PF Series: 7200 Features: FIFO Package: Tray Part Status: Obsolete Family Name: 72201 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72201L25PF, IDT72201L25PF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72201L25PF - 857111-72201L25PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72201L25PF
857111-72201L25PF
Logic - Logic - FIFOs Memory - 72201L25PF 857111-72201L25PF
Manufacturer: Renesas Electronics America Win Source Part Number: 857111-72201L25PF Series: 7200 Features: FIFO Package: Tray Part Status: Obsolete Family Name: 72201 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72201L25PF, IDT72201L25PF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857111-72201L25PF
Series: 7200
Features: FIFO
Package: Tray
Part Status: Obsolete
Family Name: 72201
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72201L25PF, IDT72201L25PF-ND

Buy Now Datasheet
Logic - FIFOs Memory - 72201L25PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72201L25PF
Logic - FIFOs Memory 72201L25PF
IC FIFO 256X9 SYNC 25NS 32-TQFP

IC FIFO 256X9 SYNC 25NS 32-TQFP

Supplier's Site Datasheet
FIFOs Memory - 72201L25PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72201L25PF
FIFOs Memory 72201L25PF
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 32-TQFP (7x7)

Synchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 857111-72201L25PF 72201L25PF 72201L25PF
Product Name Logic - Logic - FIFOs Memory - 72201L25PF Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns
Operating Current 35 mA 35 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-40DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers