Asynchronous FIFO 2K x 9 Uni-Directional 22.2MHz 35ns 28-PDIP
IC FIFO ASYNC 2KX9 35NS 28DIP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72132L35P | 72132L35P |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 22 MHz | |
| Access Time | 35 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 2 kbits |