Renesas Electronics Corporation FIFOs Memory 7208L35J

Description
Asynchronous FIFO 576K (64K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 576K (64K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-2490-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-2490-5-ND
FIFOs Memory 800-2490-5-ND
Asynchronous FIFO 576K (64K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)

Asynchronous FIFO 576K (64K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7208L35J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7208L35J
Integrated Circuits (ICs) - Logic - FIFOs Memory 7208L35J
IC FIFO ASYNC 64KX9 35NS 32PLCC

IC FIFO ASYNC 64KX9 35NS 32PLCC

Supplier's Site
FIFOs Memory - 7208L35J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7208L35J
FIFOs Memory 7208L35J
Asynchronous FIFO 576K (64K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)

Asynchronous FIFO 576K (64K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 7208L35J - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7208L35J
Logic - FIFOs Memory 7208L35J
IC FIFO 64KX9 35NS 32PLCC

IC FIFO 64KX9 35NS 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2490-5-ND 7208L35J 7208L35J 7208L35J
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Data Rate 22 MHz 22 MHz 22 MHz
Access Time 35 ns 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 576 kbits 576 kbits 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - 28294110 D - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details