Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7207L20P 7207L20P

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874364-7207L20P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7207 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7207L20P, IDT7207L20P-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874364-7207L20P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7207 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7207L20P, IDT7207L20P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7207L20P - 874364-7207L20P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7207L20P
874364-7207L20P
Logic - Logic - FIFOs Memory - 7207L20P 874364-7207L20P
Manufacturer: Renesas Electronics America Win Source Part Number: 874364-7207L20P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7207 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7207L20P, IDT7207L20P-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874364-7207L20P
Series: 7200
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 7207
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7207L20P, IDT7207L20P-ND

Buy Now Datasheet
Logic - FIFOs Memory - 7207L20P - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7207L20P
Logic - FIFOs Memory 7207L20P
IC FIFO 16384X18 20NS 28DIP

IC FIFO 16384X18 20NS 28DIP

Supplier's Site Datasheet
FIFOs Memory - 7207L20P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7207L20P
FIFOs Memory 7207L20P
Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 874364-7207L20P 7207L20P 7207L20P
Product Name Logic - Logic - FIFOs Memory - 7207L20P Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP DIP; 28-DIP (0.600\", 15.24mm)
Data Rate 33 MHz 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details