IC FIFO 16384X18 20NS 32PLCC
Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC
IC FIFO 16384X18 20NS 32PLCC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7207L20JGI | 7207L20JGI | 7207L20JGI |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns |
| Operating Current | 12 mA | 12 mA | 12 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |