Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7207L15PDG 7207L15PDG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920977-7207L15PDG Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 288K (32K x 9) Uni-Directional 40MHz 15ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: 7207 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7207L15PDG, IDT7207L15PDG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920977-7207L15PDG Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 288K (32K x 9) Uni-Directional 40MHz 15ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: 7207 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7207L15PDG, IDT7207L15PDG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7207L15PDG - 920977-7207L15PDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7207L15PDG
920977-7207L15PDG
Logic - Logic - FIFOs Memory - 7207L15PDG 920977-7207L15PDG
Manufacturer: Renesas Electronics America Win Source Part Number: 920977-7207L15PDG Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 288K (32K x 9) Uni-Directional 40MHz 15ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: 7207 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7207L15PDG, IDT7207L15PDG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920977-7207L15PDG
Series: 7200
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 288K (32K x 9) Uni-Directional 40MHz 15ns 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Family Name: 7207
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7207L15PDG, IDT7207L15PDG-ND

Buy Now Datasheet
FIFOs Memory - 7207L15PDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7207L15PDG
FIFOs Memory 7207L15PDG
Asynchronous FIFO 288K (32K x 9) Uni-Directional 40MHz 15ns 28-PDIP

Asynchronous FIFO 288K (32K x 9) Uni-Directional 40MHz 15ns 28-PDIP

Buy Now Datasheet
Logic - FIFOs Memory - 7207L15PDG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7207L15PDG
Logic - FIFOs Memory 7207L15PDG
IC FIFO 16384X18 15NS 28DIP

IC FIFO 16384X18 15NS 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 920977-7207L15PDG 7207L15PDG 7207L15PDG
Product Name Logic - Logic - FIFOs Memory - 7207L15PDG FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP DIP; 28-DIP (0.600\", 15.24mm)
Data Rate 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
Memory - 6116LA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details