Asynchronous FIFO 72K (8K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP
IC FIFO 4096X18 32PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7205L35J/6280 | 7205L35J/6280 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 22 MHz | 22 MHz |
| Access Time | 35 ns | 35 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits |