Renesas Electronics Corporation FIFOs Memory 7205L25J8

Description
Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7205L25J8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7205L25J8-ND
FIFOs Memory 7205L25J8-ND
Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Buy Now
FIFOs Memory - 7205L25J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7205L25J8
FIFOs Memory 7205L25J8
Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 7205L25J8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7205L25J8
Logic - FIFOs Memory 7205L25J8
IC FIFO 4096X18 25NS 32PLCC

IC FIFO 4096X18 25NS 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7205L25J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7205L25J8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7205L25J8
IC FIFO ASYNC 8KX9 25NS 32PLCC

IC FIFO ASYNC 8KX9 25NS 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7205L25J8-ND 7205L25J8 7205L25J8 7205L25J8
Product Name FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 28 MHz 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 72 kbits 72 kbits 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 8611200245-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details