Renesas Electronics Corporation Logic - FIFOs Memory 7205L20TDB

Description
IC MEM FIFO 8K X 9 ASYNC 28CDIP
Datasheet
Description
IC MEM FIFO 8K X 9 ASYNC 28CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 7205L20TDB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7205L20TDB
Logic - FIFOs Memory 7205L20TDB
IC MEM FIFO 8K X 9 ASYNC 28CDIP

IC MEM FIFO 8K X 9 ASYNC 28CDIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7205L20TDB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7205L20TDB
IC FIFO ASYNC 8KX9 20NS 28CDIP

IC FIFO ASYNC 8KX9 20NS 28CDIP

Supplier's Site
FIFOs Memory - 7205L20TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7205L20TDB
FIFOs Memory 7205L20TDB
Asynchronous FIFO 72K (8K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Asynchronous FIFO 72K (8K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7205L20TDB 7205L20TDB 7205L20TDB
Product Name Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 33 MHz 33 MHz
Access Time 20 ns 20 ns 20 ns
Operating Current 150 mA 150 mA 150 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details