Renesas Electronics Corporation Connectors,Interconnects 7205L15TPGI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth Width Programmable Flags Support: No
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth Width Programmable Flags Support: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth Width Programmable Flags Support: No

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Memory Size: 128KB
Function: Multiple, NonProgrammable
Data Rate: 420Mbps
Voltage - Supply: 3V
Bus Directional: Uni-Directional
Expansion Type: Depth Width
Programmable Flags Support: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-109-958-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details