Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7205L15JGI8 7205L15JGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874363-7205L15JGI8 Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 40MHz 15ns 32-PLCC Package: 32-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Family Name: 7205 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7205L15JGI8, IDT7205L15JGI8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874363-7205L15JGI8 Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 40MHz 15ns 32-PLCC Package: 32-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Family Name: 7205 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7205L15JGI8, IDT7205L15JGI8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7205L15JGI8 - 874363-7205L15JGI8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7205L15JGI8
874363-7205L15JGI8
Logic - Logic - FIFOs Memory - 7205L15JGI8 874363-7205L15JGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 874363-7205L15JGI8 Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 40MHz 15ns 32-PLCC Package: 32-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Family Name: 7205 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7205L15JGI8, IDT7205L15JGI8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874363-7205L15JGI8
Series: 7200
Operating Temperature Range: -40°C ~ 85°C
Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 40MHz 15ns 32-PLCC
Package: 32-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 7205
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7205L15JGI8, IDT7205L15JGI8-ND

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7205L15JGI8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7205L15JGI8
IC FIFO ASYNC 8KX9 15NS 32PLCC

IC FIFO ASYNC 8KX9 15NS 32PLCC

Supplier's Site
Logic - FIFOs Memory - 7205L15JGI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7205L15JGI8
Logic - FIFOs Memory 7205L15JGI8
IC FIFO 4096X18 15NS 32PLCC

IC FIFO 4096X18 15NS 32PLCC

Supplier's Site Datasheet
FIFOs Memory - 7205L15JGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7205L15JGI8
FIFOs Memory 7205L15JGI8
Asynchronous FIFO 72K (8K x 9) Uni-Directional 40MHz 15ns 32-PLCC

Asynchronous FIFO 72K (8K x 9) Uni-Directional 40MHz 15ns 32-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 874363-7205L15JGI8 7205L15JGI8 7205L15JGI8 7205L15JGI8
Product Name Logic - Logic - FIFOs Memory - 7205L15JGI8 Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-PLCC 32-LCC (J-Lead)
Access Time 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 593614-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details