Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7204L35P 7204L35P

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874362-7204L35P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7204L35P, IDT7204L35P-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874362-7204L35P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7204L35P, IDT7204L35P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7204L35P - 874362-7204L35P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7204L35P
874362-7204L35P
Logic - Logic - FIFOs Memory - 7204L35P 874362-7204L35P
Manufacturer: Renesas Electronics America Win Source Part Number: 874362-7204L35P Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7204L35P, IDT7204L35P-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874362-7204L35P
Series: 7200
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 7204
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7204L35P, IDT7204L35P-ND

Buy Now Datasheet
FIFOs Memory - 7204L35P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7204L35P
FIFOs Memory 7204L35P
Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP

Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP

Buy Now Datasheet
Logic - FIFOs Memory - 7204L35P - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7204L35P
Logic - FIFOs Memory 7204L35P
IC FIFO ASYNCH 4KX9 35NS 28DIP

IC FIFO ASYNCH 4KX9 35NS 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 874362-7204L35P 7204L35P 7204L35P
Product Name Logic - Logic - FIFOs Memory - 7204L35P FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP DIP; 28-DIP (0.600\", 15.24mm)
Data Rate 22 MHz 22 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-15PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 6.5 ns
Density 64000 kbits
View Details