Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7204L25PI 7204L25PI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920972-7204L25PI Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7204L25PI, IDT7204L25PI-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920972-7204L25PI Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7204L25PI, IDT7204L25PI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7204L25PI - 920972-7204L25PI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7204L25PI
920972-7204L25PI
Logic - Logic - FIFOs Memory - 7204L25PI 920972-7204L25PI
Manufacturer: Renesas Electronics America Win Source Part Number: 920972-7204L25PI Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7204L25PI, IDT7204L25PI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920972-7204L25PI
Series: 7200
Operating Temperature Range: -40°C ~ 85°C
Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 7204
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7204L25PI, IDT7204L25PI-ND

Buy Now Datasheet
FIFOs Memory - 7204L25PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7204L25PI
FIFOs Memory 7204L25PI
Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP

Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP

Buy Now Datasheet
Logic - FIFOs Memory - 7204L25PI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7204L25PI
Logic - FIFOs Memory 7204L25PI
IC FIFO ASYNCH 4KX9 25NS 28DIP

IC FIFO ASYNCH 4KX9 25NS 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 920972-7204L25PI 7204L25PI 7204L25PI
Product Name Logic - Logic - FIFOs Memory - 7204L25PI FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 28-PDIP DIP; 28-DIP (0.600\", 15.24mm)
Data Rate 28 MHz 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Logic - Logic - FIFOs Memory - CY7C428-30DMB - 916498-CY7C428-30DMB - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details