Renesas Electronics Corporation Logic - FIFOs Memory 7204L20DB

Description
IC MEM FIFO 4K X 9 ASYNC 28CDIP
Datasheet
Description
IC MEM FIFO 4K X 9 ASYNC 28CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 7204L20DB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7204L20DB
Logic - FIFOs Memory 7204L20DB
IC MEM FIFO 4K X 9 ASYNC 28CDIP

IC MEM FIFO 4K X 9 ASYNC 28CDIP

Supplier's Site Datasheet
FIFOs Memory - 7204L20DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7204L20DB
FIFOs Memory 7204L20DB
Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 7204L20DB 7204L20DB
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 33 MHz 33 MHz
Access Time 20 ns 20 ns
Operating Current 150 mA 150 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details