Manufacturer: Renesas Electronics America
Win Source Part Number: 874360-7203L35TP
Series: 7200
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 18K (2K x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 7203
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 14
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7203L35TP, IDT7203L35TP-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
Asynchronous FIFO 18K (2K x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
IC MEM FIFO 2048X9 35NS 28-DIP
IC MEM FIFO 2048X9 35NS 28-DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 874360-7203L35TP | 7203L35TP-ND | 7203L35TP | 7203L35TP | 7203L35TP |
| Product Name | Logic - Logic - FIFOs Memory - 7203L35TP | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; 28-PDIP | DIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Data Rate | 22 MHz | 22 MHz | 22 MHz |