Renesas Electronics Corporation FIFOs Memory 7203L35P

Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
Datasheet
Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7203L35P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7203L35P
FIFOs Memory 7203L35P
Asynchronous FIFO 18K (2K x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Asynchronous FIFO 18K (2K x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Buy Now Datasheet
Logic - FIFOs Memory - 7203L35P - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7203L35P
Logic - FIFOs Memory 7203L35P
IC MEM FIFO 2048X9 35NS 28-DIP

IC MEM FIFO 2048X9 35NS 28-DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 7203L35P 7203L35P
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 22 MHz 22 MHz
Access Time 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details