The IDT7203L25PI is a CMOS asynchronous FIFO memory with a 2,048 x 9 organization, designed for high-speed applications requiring dual-port memory functionality. It features a maximum access time of 25ns and operates with a maximum active power consumption of 660mW. The device supports asynchronous and simultaneous read and write operations, making it suitable for multiprocessing and rate buffering applications. It includes status flags for empty, half-full, and full conditions, as well as retransmit capability to reset the read pointer. The IDT7203L25PI is compliant with military specifications (MIL-STD-883, Class B) and is available in various package types, including plastic DIP and thin DIP. The operating temperature range extends from -40°C to +85°C for industrial applications, and it is also available in a military temperature range of -55°C to +125°C. This FIFO memory is fully expandable in both word depth and width, providing flexibility for various design requirements.
Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
IC MEM FIFO 2048X9 25NS 28-DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7203L25PI | 7203L25PI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz |
| Access Time | 25 ns | 25 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 18 kbits |