Renesas Electronics Corporation FIFOs Memory 7203L15PDG

Description
Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 28-PDIP
Description
Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 28-PDIP

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7203L15PDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7203L15PDG
FIFOs Memory 7203L15PDG
Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 28-PDIP

Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 28-PDIP

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 7203L15PDG
Product Name FIFOs Memory
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details