Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7202LA35J8 7202LA35J8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920970-7202LA35J8 Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46) Package: Reel - TR Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 7202 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (14x11.46) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA35J8, IDT7202LA35J8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920970-7202LA35J8 Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46) Package: Reel - TR Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 7202 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (14x11.46) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA35J8, IDT7202LA35J8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7202LA35J8 - 920970-7202LA35J8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7202LA35J8
920970-7202LA35J8
Logic - Logic - FIFOs Memory - 7202LA35J8 920970-7202LA35J8
Manufacturer: Renesas Electronics America Win Source Part Number: 920970-7202LA35J8 Series: 7200 Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46) Package: Reel - TR Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 7202 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (14x11.46) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA35J8, IDT7202LA35J8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920970-7202LA35J8
Series: 7200
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)
Package: Reel - TR
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7202
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (14x11.46)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7202LA35J8, IDT7202LA35J8-ND

Buy Now Datasheet
FIFOs Memory - 7202LA35J8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7202LA35J8-ND
FIFOs Memory 7202LA35J8-ND
Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)

Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)

Buy Now
Logic - FIFOs Memory - 7202LA35J8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7202LA35J8
Logic - FIFOs Memory 7202LA35J8
IC FIFO ASYNCH 1KX9 35NS 32PLCC

IC FIFO ASYNCH 1KX9 35NS 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7202LA35J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7202LA35J8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7202LA35J8
IC FIFO ASYNC 1KX9 35NS 32PLCC

IC FIFO ASYNC 1KX9 35NS 32PLCC

Supplier's Site
FIFOs Memory - 7202LA35J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7202LA35J8
FIFOs Memory 7202LA35J8
Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)

Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920970-7202LA35J8 7202LA35J8-ND 7202LA35J8 7202LA35J8 7202LA35J8
Product Name Logic - Logic - FIFOs Memory - 7202LA35J8 FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (14x11.46) 32-LCC (J-Lead) 32-LCC (J-Lead)
Data Rate 22 MHz 22 MHz 22 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers
Memory - 16-3636-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details