Renesas Electronics Corporation Connectors,Interconnects 7202LA15SOGI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Memory Size: 128KB Function: Multiple, NonProgrammable Bus Directional: Uni-Directional Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Memory Size: 128KB Function: Multiple, NonProgrammable Bus Directional: Uni-Directional Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Memory Size: 128KB Function: Multiple, NonProgrammable Bus Directional: Uni-Directional Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 30-BSOP (0.433", 11.00mm Width) Exposed Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Memory Size: 128KB
Function: Multiple, NonProgrammable
Bus Directional: Uni-Directional
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 30-BSOP (0.433", 11.00mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details