Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7201LA30DB 7201LA30DB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920964-7201LA30DB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA30DB, IDT7201LA30DB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920964-7201LA30DB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA30DB, IDT7201LA30DB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7201LA30DB - 920964-7201LA30DB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7201LA30DB
920964-7201LA30DB
Logic - Logic - FIFOs Memory - 7201LA30DB 920964-7201LA30DB
Manufacturer: Renesas Electronics America Win Source Part Number: 920964-7201LA30DB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA30DB, IDT7201LA30DB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920964-7201LA30DB
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP
Package: 28-CDIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: 7201
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7201LA30DB, IDT7201LA30DB-ND

Buy Now Datasheet
FIFOs Memory - 7201LA30DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA30DB
FIFOs Memory 7201LA30DB
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet
Logic - FIFOs Memory - 7201LA30DB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA30DB
Logic - FIFOs Memory 7201LA30DB
IC MEM FIFO 512X9 ASYNC 28CDIP

IC MEM FIFO 512X9 ASYNC 28CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 920964-7201LA30DB 7201LA30DB 7201LA30DB
Product Name Logic - Logic - FIFOs Memory - 7201LA30DB FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP DIP; 28-CDIP (0.600\", 15.24mm)
Data Rate 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S13A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 40060212 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details